Marl International Limited Led, 5Mm, Green, 11.52Cd; Bulb Size Marl NSPG510AS

Description
LED, 5MM, GREEN, 11.52CD; Bulb Size:T-1 3/4 (5mm); LED Colour:Green; Luminous Intensity:11.52cd; Viewing Angle:30°; Forward Current If:20mA; Forward Voltage:3.2V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:-; RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, GREEN, 11.52CD; Bulb Size:T-1 3/4 (5mm); LED Colour:Green; Luminous Intensity:11.52cd; Viewing Angle:30°; Forward Current If:20mA; Forward Voltage:3.2V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Green, 11.52Cd; Bulb Size Marl - 75X0041 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 11.52Cd; Bulb Size Marl
75X0041
Led, 5Mm, Green, 11.52Cd; Bulb Size Marl 75X0041
LED, 5MM, GREEN, 11.52CD; Bulb Size:T-1 3/4 (5mm); LED Colour:Green; Luminous Intensity:11.52cd; Viewing Angle:30°; Forward Current If:20mA; Forward Voltage:3.2V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:-; RoHS Compliant: Yes

LED, 5MM, GREEN, 11.52CD; Bulb Size:T-1 3/4 (5mm); LED Colour:Green; Luminous Intensity:11.52cd; Viewing Angle:30°; Forward Current If:20mA; Forward Voltage:3.2V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 75X0041
Product Name Led, 5Mm, Green, 11.52Cd; Bulb Size Marl
LED Package: T-1 3/4 (5mm)
LED Type Green
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details