Marl International Limited Panel Mount Indicator, Led, 9.6Mm, White, 48V; Led Color Marl 690-997-66

Description
PANEL MOUNT INDICATOR, LED, 9.6MM, WHITE, 48V; LED Color:White; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.6MM, WHITE, 48V; LED Color:White; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.6Mm, White, 48V; Led Color Marl - 28W2765 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.6Mm, White, 48V; Led Color Marl
28W2765
Panel Mount Indicator, Led, 9.6Mm, White, 48V; Led Color Marl 28W2765
PANEL MOUNT INDICATOR, LED, 9.6MM, WHITE, 48V; LED Color:White; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.6MM, WHITE, 48V; LED Color:White; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W2765
Product Name Panel Mount Indicator, Led, 9.6Mm, White, 48V; Led Color Marl
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED White Lighting - 1416-L128-2290NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details