Marl International Limited Panel Mount Indicator, Led, 9.6Mm, Green, 48V; Led Color Marl 690-532-66

Description
PANEL MOUNT INDICATOR, LED, 9.6MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.6MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.6Mm, Green, 48V; Led Color Marl - 94T3860 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.6Mm, Green, 48V; Led Color Marl
94T3860
Panel Mount Indicator, Led, 9.6Mm, Green, 48V; Led Color Marl 94T3860
PANEL MOUNT INDICATOR, LED, 9.6MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.6MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:9.6mm; Forward Current If:10mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:690 Series; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T3860
Product Name Panel Mount Indicator, Led, 9.6Mm, Green, 48V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details