Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Cool White, 24V; Led Color Marl 677-997-22

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Cool White, 24V; Led Color Marl - 99H8480 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Cool White, 24V; Led Color Marl
99H8480
Panel Mount Indicator, Led, 8.1Mm, Cool White, 24V; Led Color Marl 99H8480
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H8480
Product Name Panel Mount Indicator, Led, 8.1Mm, Cool White, 24V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 12 degrees
View Details
2.5X2.0MM GRN SMD LED GULL WING - AM2520SGC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers