Marl International Limited Panel Indicator, 8.1Mm, Green, 6Vdc; Led Color Marl 677-532-20

Description
PANEL INDICATOR, 8.1MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.157cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.1MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.157cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.1Mm, Green, 6Vdc; Led Color Marl - 39Y9366 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.1Mm, Green, 6Vdc; Led Color Marl
39Y9366
Panel Indicator, 8.1Mm, Green, 6Vdc; Led Color Marl 39Y9366
PANEL INDICATOR, 8.1MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.157cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.1MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.157cd; IP / NEMA Rating:IP67; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39Y9366
Product Name Panel Indicator, 8.1Mm, Green, 6Vdc; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
LED White Lighting - 1416-L128-2780CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers