Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Green, 12V; Led Color Marl 651-114-21

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Green, 12V; Led Color Marl - 35C0927 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Green, 12V; Led Color Marl
35C0927
Panel Mount Indicator, Led, 12.7Mm, Green, 12V; Led Color Marl 35C0927
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0927
Product Name Panel Mount Indicator, Led, 12.7Mm, Green, 12V; Led Color Marl
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A00G1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details