Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl 651-102-21

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl - 68K1247 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl
68K1247
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl 68K1247
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:651 Series; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1247
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details