Marl International Limited Panel Indicator, Cool Wht, 6.35Mm, 12Vdc; Led Colour Marl 612-998-21

Description
PANEL INDICATOR, COOL WHT, 6.35MM, 12VDC; LED Colour:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:18mA; Luminous Intensity:1.194cd; IP / NEMA Rating:IP67; Product Range:612 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, COOL WHT, 6.35MM, 12VDC; LED Colour:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:18mA; Luminous Intensity:1.194cd; IP / NEMA Rating:IP67; Product Range:612 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Cool Wht, 6.35Mm, 12Vdc; Led Colour Marl - 34AH4611 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Cool Wht, 6.35Mm, 12Vdc; Led Colour Marl
34AH4611
Panel Indicator, Cool Wht, 6.35Mm, 12Vdc; Led Colour Marl 34AH4611
PANEL INDICATOR, COOL WHT, 6.35MM, 12VDC; LED Colour:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:18mA; Luminous Intensity:1.194cd; IP / NEMA Rating:IP67; Product Range:612 Series RoHS Compliant: Yes

PANEL INDICATOR, COOL WHT, 6.35MM, 12VDC; LED Colour:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:18mA; Luminous Intensity:1.194cd; IP / NEMA Rating:IP67; Product Range:612 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH4611
Product Name Panel Indicator, Cool Wht, 6.35Mm, 12Vdc; Led Colour Marl
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLM2DG01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details