PANEL MOUNT INDICATOR, LED, 5MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Red RoHS Compliant: Yes
LED Panel Mount Indicator, Weatherproof, Red, 5 mm, 28 VDC, 20 mA, 900 mcd, IP67 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 96M8677 | 75X0983 |
| Product Name | Panel Mount Indicator, Led, 5Mm, Red, 28V; Led Color Marl | Led Panel Mount Indicator, Weatherproof, Red, 5 Mm, 28 Vdc, 20 Ma, 900 Mcd, Ip67 Rohs Compliant Marl |
| LED Type | Red; Red |