IDEA, Inc. G33M Series G33M/YG

Description
For panels up to 3 mm thick, hole size 6 mm, made of chrome-plated brass
Description
For panels up to 3 mm thick, hole size 6 mm, made of chrome-plated brass
Datasheet
Datasheet Summary
Powered by GS/AI

The G33M/YG is a T-1 (3 mm) panel mount LED indicator designed for use in panels up to 3 mm thick, featuring a recommended hole size of 6 mm. This indicator is constructed from chrome-plated brass and is compatible with IDEA's standard T-1 lamps. It includes a matching lock washer and nut for secure mounting. The G33M/YG variant specifically utilizes a yellow LED with a peak wavelength of 585 nm. It operates efficiently at a forward current of 20 mA, providing a luminous intensity of 40 mcd. This product is suitable for OEM applications, with options for pre-attached wires and special orders for black plating available for high volume users.

Datasheet Summary
Powered by GS/AI

The G33M/YG is a T-1 (3 mm) panel mount LED indicator designed for use in panels up to 3 mm thick, featuring a recommended hole size of 6 mm. This indicator is constructed from chrome-plated brass and is compatible with IDEA's standard T-1 lamps. It includes a matching lock washer and nut for secure mounting. The G33M/YG variant specifically utilizes a yellow LED with a peak wavelength of 585 nm. It operates efficiently at a forward current of 20 mA, providing a luminous intensity of 40 mcd. This product is suitable for OEM applications, with options for pre-attached wires and special orders for black plating available for high volume users.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G33M Series
G33M/YG
G33M Series G33M/YG
For panels up to 3 mm thick, hole size 6 mm, made of chrome-plated brass

For panels up to 3 mm thick, hole size 6 mm, made of chrome-plated brass

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G33M/YG
Product Name G33M Series
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 90 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Orange
Peak Wavelength 635 nm (6350 Å)
Optical Power Output 70 milliwatts
View Details
LED Indication - Discrete - 754-AM23SURTK-C2CT-ND - DigiKey
Specs
LED Package: TO-236-3, SC-59, SOT-23-3
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details