Marl International Limited Panel Mount Indicator, Led, 13Mm, Cool White, 24V; Led Color Marl 528-997-22

Description
PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 13Mm, Cool White, 24V; Led Color Marl - 99H7630 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 13Mm, Cool White, 24V; Led Color Marl
99H7630
Panel Mount Indicator, Led, 13Mm, Cool White, 24V; Led Color Marl 99H7630
PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H7630
Product Name Panel Mount Indicator, Led, 13Mm, Cool White, 24V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details