Marl International Limited Panel Mount Indicator, Led, 13Mm, Yellow, 110V; Led Color Marl 528-521-75

Description
PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:13mm; Forward Current If:7mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:13mm; Forward Current If:7mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 13Mm, Yellow, 110V; Led Color Marl - 35C0917 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 13Mm, Yellow, 110V; Led Color Marl
35C0917
Panel Mount Indicator, Led, 13Mm, Yellow, 110V; Led Color Marl 35C0917
PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:13mm; Forward Current If:7mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:13mm; Forward Current If:7mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0917
Product Name Panel Mount Indicator, Led, 13Mm, Yellow, 110V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness White Chip LED - SMLP14WBCN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type White
Optical Power Output 33 milliwatts
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details