Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Blue, 28V; Led Color Marl 520-934-23

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Blue, 28V; Led Color Marl - 31M0779 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Blue, 28V; Led Color Marl
31M0779
Panel Mount Indicator, Led, 6.1Mm, Blue, 28V; Led Color Marl 31M0779
PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31M0779
Product Name Panel Mount Indicator, Led, 6.1Mm, Blue, 28V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2780EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers