Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Yellow, 24V; Led Color Marl 520-325-22

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.3cd; IP / NEMA Rating:IP67; Colour:Yellow; Forward Voltage:24V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.3cd; IP / NEMA Rating:IP67; Colour:Yellow; Forward Voltage:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Yellow, 24V; Led Color Marl - 35C0905 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Yellow, 24V; Led Color Marl
35C0905
Panel Mount Indicator, Led, 6.1Mm, Yellow, 24V; Led Color Marl 35C0905
PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.3cd; IP / NEMA Rating:IP67; Colour:Yellow; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.3cd; IP / NEMA Rating:IP67; Colour:Yellow; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0905
Product Name Panel Mount Indicator, Led, 6.1Mm, Yellow, 24V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Compact Infrared LED Reverse mount With Lens - SML-S15R2T - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 870 nm (8700 Å)
View Details