Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Marl 514-102-72

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VAC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VAC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Marl - 35C0883 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Marl
35C0883
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Marl 35C0883
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VAC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VAC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0883
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Marl
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details