Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Marl 512-532-22

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:6cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:6cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Marl - 25M4269 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Marl
25M4269
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Marl 25M4269
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:6cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:6cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M4269
Product Name Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details