Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl 508-997-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl - 35C0866 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl
35C0866
Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl 35C0866
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0866
Product Name Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343Y8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details