Marl International Limited Panel Indicator, Blue, 8.1Mm, 6Vdc; Led Colour Marl 508-930-20

Description
PANEL INDICATOR, BLUE, 8.1MM, 6VDC; LED Colour:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 8.1MM, 6VDC; LED Colour:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8.1Mm, 6Vdc; Led Colour Marl - 34AH4538 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8.1Mm, 6Vdc; Led Colour Marl
34AH4538
Panel Indicator, Blue, 8.1Mm, 6Vdc; Led Colour Marl 34AH4538
PANEL INDICATOR, BLUE, 8.1MM, 6VDC; LED Colour:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 8.1MM, 6VDC; LED Colour:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH4538
Product Name Panel Indicator, Blue, 8.1Mm, 6Vdc; Led Colour Marl
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1004-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 120 degrees
Forward Voltage 3.15 volts
View Details