Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl 508-532-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl - 35C0864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl
35C0864
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl 35C0864
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Weatherproof, Green, 8.1 Mm, 12 Vdc, 20 Ma, 23 Cd, Ip67 Rohs Compliant Marl - 98K9666 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Weatherproof, Green, 8.1 Mm, 12 Vdc, 20 Ma, 23 Cd, Ip67 Rohs Compliant Marl
98K9666
Led Panel Mount Indicator, Weatherproof, Green, 8.1 Mm, 12 Vdc, 20 Ma, 23 Cd, Ip67 Rohs Compliant Marl 98K9666
LED Panel Mount Indicator, Weatherproof, Green, 8.1 mm, 12 VDC, 20 mA, 23 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Weatherproof, Green, 8.1 mm, 12 VDC, 20 mA, 23 cd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 35C0864 98K9666
Product Name Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl Led Panel Mount Indicator, Weatherproof, Green, 8.1 Mm, 12 Vdc, 20 Ma, 23 Cd, Ip67 Rohs Compliant Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details