LED, WHITE, 200MCD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:3.6V; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Oval; Product Range:-; Automotive Qualification Standard:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 97K6661 |
| Product Name | Led, White, 200Mcd; Led Color Marl |
| LED Type | White; White |