Marl International Limited Led, Pcb, 3Mm, Green; Led Color Marl 113-314-01

Description
LED, PCB, 3MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:20mcd; Forward Voltage:2.2V; Viewing Angle:-; Height:7.3mm; Width:37mm RoHS Compliant: Yes
Datasheet
Description
LED, PCB, 3MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:20mcd; Forward Voltage:2.2V; Viewing Angle:-; Height:7.3mm; Width:37mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, Green; Led Color Marl - 98K5404 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Green; Led Color Marl
98K5404
Led, Pcb, 3Mm, Green; Led Color Marl 98K5404
LED, PCB, 3MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:20mcd; Forward Voltage:2.2V; Viewing Angle:-; Height:7.3mm; Width:37mm RoHS Compliant: Yes

LED, PCB, 3MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:20mcd; Forward Voltage:2.2V; Viewing Angle:-; Height:7.3mm; Width:37mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98K5404
Product Name Led, Pcb, 3Mm, Green; Led Color Marl
LED Package: T-1 (3mm)
LED Type Green; Green
Luminous Intensity 20 milliCandela
Forward Current 2 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1139-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details