Marl International Limited Led, 3Mm, Radial, 50Deg, Red; Bulb Size Marl 100007

Description
LED, 3MM, RADIAL, 50DEG, RED; Bulb Size:T-1 (3mm); LED Colour:Red; Luminous Intensity:1.3cd; Viewing Angle:50°; Forward Current If:30mA; Forward Voltage:1.85V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:660nm; RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, RADIAL, 50DEG, RED; Bulb Size:T-1 (3mm); LED Colour:Red; Luminous Intensity:1.3cd; Viewing Angle:50°; Forward Current If:30mA; Forward Voltage:1.85V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:660nm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Radial, 50Deg, Red; Bulb Size Marl - 05M4489 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Radial, 50Deg, Red; Bulb Size Marl
05M4489
Led, 3Mm, Radial, 50Deg, Red; Bulb Size Marl 05M4489
LED, 3MM, RADIAL, 50DEG, RED; Bulb Size:T-1 (3mm); LED Colour:Red; Luminous Intensity:1.3cd; Viewing Angle:50°; Forward Current If:30mA; Forward Voltage:1.85V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:660nm; RoHS Compliant: Yes

LED, 3MM, RADIAL, 50DEG, RED; Bulb Size:T-1 (3mm); LED Colour:Red; Luminous Intensity:1.3cd; Viewing Angle:50°; Forward Current If:30mA; Forward Voltage:1.85V; LED Mounting:Through Hole; Lens Shape:Round; Wavelength Typ:660nm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05M4489
Product Name Led, 3Mm, Radial, 50Deg, Red; Bulb Size Marl
LED Package: T-1 (3mm)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details