Marktech Optoelectronics Cree TR Chip Series TR2432

Description
Cree's TR™ LEDs are the newest generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon carbide substrates to deliver superior value for the LCD sideview market. The TR LEDs are among the brightest in the sideview market while delivering a low forward voltage resulting in a very bright and highly efficient solution for the 0.4-mm, 0.6-mm and 0.8-mm sideview market. The design is optimally suited for industry-standard sideview packages as it is die attachable with clear epoxy and has two top contacts, consistent with industry-standard packaging.
Datasheet
Description
Cree's TR™ LEDs are the newest generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon carbide substrates to deliver superior value for the LCD sideview market. The TR LEDs are among the brightest in the sideview market while delivering a low forward voltage resulting in a very bright and highly efficient solution for the 0.4-mm, 0.6-mm and 0.8-mm sideview market. The design is optimally suited for industry-standard sideview packages as it is die attachable with clear epoxy and has two top contacts, consistent with industry-standard packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Cree TR Chip Series
TR2432
Cree TR Chip Series TR2432
Cree's TR™ LEDs are the newest generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon carbide substrates to deliver superior value for the LCD sideview market. The TR LEDs are among the brightest in the sideview market while delivering a low forward voltage resulting in a very bright and highly efficient solution for the 0.4-mm, 0.6-mm and 0.8-mm sideview market. The design is optimally suited for industry-standard sideview packages as it is die attachable with clear epoxy and has two top contacts, consistent with industry-standard packaging.

Cree's TR™ LEDs are the newest generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon carbide substrates to deliver superior value for the LCD sideview market. The TR LEDs are among the brightest in the sideview market while delivering a low forward voltage resulting in a very bright and highly efficient solution for the 0.4-mm, 0.6-mm and 0.8-mm sideview market. The design is optimally suited for industry-standard sideview packages as it is die attachable with clear epoxy and has two top contacts, consistent with industry-standard packaging.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number TR2432
Product Name Cree TR Chip Series
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
PICOLED™ Series - SMLP13EC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers