Marktech Optoelectronics LED Emitters - Infrared, UV, Visible MTE4600P

Description
Visible Emitter 450nm 2.8V 150mA 39mW/sr @ 50mA 10° TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Visible Emitter 450nm 2.8V 150mA 39mW/sr @ 50mA 10° TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1125-1304-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1125-1304-ND
LED Emitters - Infrared, UV, Visible 1125-1304-ND
Visible Emitter 450nm 2.8V 150mA 39mW/sr @ 50mA 10° TO-206AA, TO-18-3 Metal Can

Visible Emitter 450nm 2.8V 150mA 39mW/sr @ 50mA 10° TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lamps
Product Number 1125-1304-ND
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
LED Bulbs - 2651084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 6 watts
Color Temperature 3000 K
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details