Marktech Optoelectronics LED Emitters - Infrared, UV, Visible MTE2077N1-R

Description
Infrared (IR), Visible Emitter 765nm 1.55V 50mA 16° Radial
Request a Quote Datasheet
Description
Infrared (IR), Visible Emitter 765nm 1.55V 50mA 16° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1125-1226-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1125-1226-ND
LED Emitters - Infrared, UV, Visible 1125-1226-ND
Infrared (IR), Visible Emitter 765nm 1.55V 50mA 16° Radial

Infrared (IR), Visible Emitter 765nm 1.55V 50mA 16° Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lamps
Product Number 1125-1226-ND
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Halogen Light - 19521389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details