Marktech Optoelectronics High Brightness LED MT2118-G-A

Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet
Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - MT2118-G-A - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
MT2118-G-A
High Brightness LED MT2118-G-A
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Marktech HB LEDs
Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Supplier's Site Datasheet
LED Indication - Discrete - 1125-1184-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1184-ND
LED Indication - Discrete 1125-1184-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MT2118-G-A 1125-1184-ND
Product Name High Brightness LED LED Indication - Discrete
LED Package: 5mm Radial
LED Type Green Green
Peak Wavelength 567 nm (5670 Å) 567 nm (5670 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4.0X4.0MM RA. YELLOW SMD LED - AA4040SYSK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers