Marki Microwave LLC M2-0218LE-2, Triple-Balanced Mixers M2-0218LE-2

Description
M2-0218LE-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet
Description
M2-0218LE-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2-0218LE-2, Triple-Balanced Mixers - M2-0218LE-2 - Marki Microwave LLC
Morgan Hill, CA, United States
M2-0218LE-2, Triple-Balanced Mixers
M2-0218LE-2
M2-0218LE-2, Triple-Balanced Mixers M2-0218LE-2
M2-0218LE-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

M2-0218LE-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement.


M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M2-0218LE-2
Product Name M2-0218LE-2, Triple-Balanced Mixers
Package Type microstrip
Unlock Full Specs
to access all available technical data

Similar Products

GaAs MMIC Chip Scale Package Double Balanced Mixer - MM1-0626HCSP2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 6000 to 26000 MHz
View Details
M8-0420LR, Double-Balanced 4 - 20 GHz Mixer - M8-0420LR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
M2-0208NE-2, Triple-Balanced Mixers - M2-0208NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 8000 MHz
View Details
M4-0140LKV, Double-Balanced 1 - 40 GHz Mixers - M4-0140LKV - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 1000 to 40000 MHz
View Details