Marki Microwave LLC MM1-0320LCH-2, GaAs MMIC Double Balanced Mixer MM1-0320LCH-2

Description
The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.
Request a Quote Datasheet
Description
The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0320LCH-2, GaAs MMIC Double Balanced Mixer - MM1-0320LCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0320LCH-2, GaAs MMIC Double Balanced Mixer
MM1-0320LCH-2
MM1-0320LCH-2, GaAs MMIC Double Balanced Mixer MM1-0320LCH-2
The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.

The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0320LCH-2
Product Name MM1-0320LCH-2, GaAs MMIC Double Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

MM1-35130HM, GaAs MMIC Double Balanced mmWave Mixer - MM1-35130HM - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 35000 to 130000 MHz
View Details
M1-0412HE-2, Double-Balanced 4 - 12 GHz Mixers - M1-0412HE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details
T3H-18GLES-2, Two-Tone-Terminator .01 - 18 GHz Mixer - T3H-18GLES-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 10 to 18000 MHz
View Details
M2B-0218HP, Triple-Balanced Mixers - M2B-0218HP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 18000 MHz
View Details