Marki Microwave LLC MM1-1040HPSM-2, GaAs MMIC Double Balanced Mixer MM1-1040HPSM-2

Description
The MM1-1040HPSM is a GaAs MMIC double balanced mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1040HPSM is available in a lead-free, RoHS compliant 3x3 mm QFN package and is compatible with standard leaded and lead-free PCB reflow soldering processes. Evaluation boards are also available.
Request a Quote Datasheet
Description
The MM1-1040HPSM is a GaAs MMIC double balanced mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1040HPSM is available in a lead-free, RoHS compliant 3x3 mm QFN package and is compatible with standard leaded and lead-free PCB reflow soldering processes. Evaluation boards are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1040HPSM-2, GaAs MMIC Double Balanced Mixer - MM1-1040HPSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1040HPSM-2, GaAs MMIC Double Balanced Mixer
MM1-1040HPSM-2
MM1-1040HPSM-2, GaAs MMIC Double Balanced Mixer MM1-1040HPSM-2
The MM1-1040HPSM is a GaAs MMIC double balanced mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1040HPSM is available in a lead-free, RoHS compliant 3x3 mm QFN package and is compatible with standard leaded and lead-free PCB reflow soldering processes. Evaluation boards are also available.

The MM1-1040HPSM is a GaAs MMIC double balanced mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1040HPSM is available in a lead-free, RoHS compliant 3x3 mm QFN package and is compatible with standard leaded and lead-free PCB reflow soldering processes. Evaluation boards are also available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1040HPSM-2
Product Name MM1-1040HPSM-2, GaAs MMIC Double Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

SSB-0618LXW-1, Single-Sideband Double-Balanced Mixers - SSB-0618LXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details
T3-18GLES-2, Two-Tone-Terminator-Mixer - T3-18GLES-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 100 to 18000 MHz
View Details
IRW-0618LXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer - IRW-0618LXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details
MM1A-1855HPSM-2, Double Balanced Mixer/LO Amplifier - MM1A-1855HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 18000 to 55000 MHz
View Details