Marki Microwave LLC Passive GaAs MMIC 7.8 - 11.9 GHz Bandpass Filter MFBP-00151CH

Description
The MFBP-00151CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00151CH features a 7.8-11.9GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00151CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00151CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00151CH features a 7.8-11.9GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00151CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 7.8 - 11.9 GHz Bandpass Filter - MFBP-00151CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 7.8 - 11.9 GHz Bandpass Filter
MFBP-00151CH
Passive GaAs MMIC 7.8 - 11.9 GHz Bandpass Filter MFBP-00151CH
The MFBP-00151CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00151CH features a 7.8-11.9GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00151CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00151CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00151CH features a 7.8-11.9GHz 1dBc passband and 1.9dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00151CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00151CH
Product Name Passive GaAs MMIC 7.8 - 11.9 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 12.9 GHz Lowpass Filter - MFLP-00029CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 10260 MHz
View Details
MFBB-00001CH, Passive GaAs MMIC 14.60 - 15.65 GHz Bandpass Filter - MFBB-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14600 to 15650 MHz
View Details
Passive GaAs MMIC 9.9 - 14 GHz Bandpass Filter - MFBP-00228CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
Passive GaAs MMIC 25.31 GHz Highpass Filter - MFHP-00038CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 90000 MHz
View Details