Marki Microwave LLC FH-1700, 17 GHz Highpass Filter FH-1700

Description
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request.
Request a Quote Datasheet
Description
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH-1700, 17 GHz Highpass Filter - FH-1700 - Marki Microwave LLC
Morgan Hill, CA, United States
FH-1700, 17 GHz Highpass Filter
FH-1700
FH-1700, 17 GHz Highpass Filter FH-1700
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request.

This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FH-1700
Product Name FH-1700, 17 GHz Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

MFHP-00005PSM, Passive GaAs MMIC 8 GHz Highpass Filter - MFHP-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 8000 MHz
View Details
FLP-5000, 50 GHz Lowpass Filter - FLP-5000 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 0.0 to 50000 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 4.2 GHz Lowpass Filter - MFLP-00009PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 4210 MHz
View Details
Passive GaAs MMIC 30.5 GHz Lowpass Filter - MFLP-00039CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 30500 MHz
View Details