Marki Microwave LLC Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter MFBP-00027PSM

Description
The MFBP-00027PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00027PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00027PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00027PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter - MFBP-00027PSM - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter
MFBP-00027PSM
Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter MFBP-00027PSM
The MFBP-00027PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00027PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00027PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00027PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00027PSM
Product Name Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFB-2025CH, Passive MMIC 16-26 GHz Bandpass Filter - MFB-2025CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16000 to 26000 MHz
View Details
Passive GaAs MMIC 18 GHz Highpass Filter - MFHP-00034CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details
Passive GaAs MMIC 27.5 - 30 GHz Bandpass Filter - MFBP-00129CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27410 to 29760 MHz
View Details
FB-0905, 9.05 GHz Bandpass Filter - FB-0905 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 9050 to ? MHz
Package Type Connectorized
View Details