Mark-10 Corporation Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN MR01-1000

Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR01-1000 is a rugged S-Beam force sensor designed for measuring tension and compression forces up to 1000 lbF (5000 N), with a calibrated accuracy of ±0.15% of full scale and a safe overload rating of 150% of full scale. It features a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators. The sensor weighs 1.9 to 3.0 lb, has threaded mounting holes, and includes a certificate of calibration with 10 data points per measuring direction. Dimensions include a body length of 2.40 in [61.0 mm], diameter of 2.00 in [50.8 mm], and M12 threaded holes for mounting. A shortened cable variant (MR01-1000-1) is available for legacy test stands, with included mounting hardware.

Datasheet Summary
Powered by GS/AI

The MR01-1000 is a rugged S-Beam force sensor designed for measuring tension and compression forces up to 1000 lbF (5000 N), with a calibrated accuracy of ±0.15% of full scale and a safe overload rating of 150% of full scale. It features a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators. The sensor weighs 1.9 to 3.0 lb, has threaded mounting holes, and includes a certificate of calibration with 10 data points per measuring direction. Dimensions include a body length of 2.40 in [61.0 mm], diameter of 2.00 in [50.8 mm], and M12 threaded holes for mounting. A shortened cable variant (MR01-1000-1) is available for legacy test stands, with included mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR01-1000 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN
MR01-1000
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN MR01-1000
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR01-1000
Product Name Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN
Force Rating 1124 lbs (510 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS06-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - FS05-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge,10lbF/5kgF/50N - M2-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details