Manta PC Tools USA Inc. Pliers MB473-9

Description
Teng Tools MB473-9 Circlip Plier
Request a Quote
Description
Teng Tools MB473-9 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103079
Pliers 103079
Teng Tools MB473-9 Circlip Plier

Teng Tools MB473-9 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103079
Product Name Pliers
Length 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal; Specialty / Other; Tapered Nose
Jaw Length 0.8800 inch (22.35 mm)
Jaw Capacity 1.13 inch (28.7 mm)
View Details