RS Components, Ltd. Pliers 2380734

Description
RS PRO DP23N Separator Plier
Request a Quote
Description
RS PRO DP23N Separator Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380734
Pliers 2380734
RS PRO DP23N Separator Plier

RS PRO DP23N Separator Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380734
Product Name Pliers
Length 5.79 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details