Mamac Systems, Inc. Thermocouple/RTD TE-704-A-4

Description
PIPE SURFACE TEMP SENSOR - RTD, STRAP ON 2"" PROBE WITH 6' PLENUM CABLE, 1,000 OHM NICKEL RTD (6000 PPM). FREE 2 YEAR RADWELL WARRANTY
Description
PIPE SURFACE TEMP SENSOR - RTD, STRAP ON 2"" PROBE WITH 6' PLENUM CABLE, 1,000 OHM NICKEL RTD (6000 PPM). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 20880609 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
20880609
Thermocouple/RTD 20880609
PIPE SURFACE TEMP SENSOR - RTD, STRAP ON 2"" PROBE WITH 6' PLENUM CABLE, 1,000 OHM NICKEL RTD (6000 PPM). FREE 2 YEAR RADWELL WARRANTY

PIPE SURFACE TEMP SENSOR - RTD, STRAP ON 2"" PROBE WITH 6' PLENUM CABLE, 1,000 OHM NICKEL RTD (6000 PPM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 20880609
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Spade Thermocouple - Plastic -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 24
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details
 - 8471062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details