RS Components, Ltd. 3971501

Description
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations. Supplied with standard plug fitted Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote
Description
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations. Supplied with standard plug fitted Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3971501 - RS Components, Ltd.
Corby, Northants, United Kingdom
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations. Supplied with standard plug fitted Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Standard Plug Standards Met = IEC

150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications.
Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations. Supplied with standard plug fitted
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 1.5mm
Probe Material = Nickel Aluminium, Nickel Chrome
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100°C
Termination Type = Standard Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3971501
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 7877734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1314744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 7621112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details