Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCE028MD3CM1S | SCE028MD3CM1S |
| Product Name | 30mm Alarms with Screw Terminals | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | |
| Agency Approvals | RoHS; CUL | |
| Sound Level | 75 to 85 dB | |
| Frequency | 2900 Hz |