The SLM600 is a multifunctional LED beacon and sounder combination with three channels for independent or combined audible and visual signals. It features five LED lens colors, three flash patterns, and 64 selectable tones with adjustable volume between 99-115 dBA at 1 m. The unit operates on 12-24 Vac/dc or 120-240 Vac, with current draw varying by voltage, and is rated for -40°F to 131°F (-40°C to 55°C) operation. The enclosure is made of self-extinguishing polycarbonate with Type 3R and IP65 ratings, and is UL and cUL Listed. Mounting options include shallow, deep, wall, pipe, and twin wall bases, with separate part numbers for each. LED lifespan is rated at 100,000 hours.
*Voltage is dependent on selected base (sold separately)
Features
Model SLM600 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including an independent visual signal, an independent audible tone, or a combined audible tone and visual signal.
SLM600 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 99-115 dBa @ 1m at three output levels (high, medium, low) through an integrated button.
Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channels 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button until the visual effect turns off.
The SLM600 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM600A |
| Product Name | SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Visual Indicators | Combination |
| Flash Type | Continuous |