Mallory Sonalert Products, Inc. Speakers PSR1813N07S2.5K

Description
8 Ohms General Purpose Speaker 700mW 480Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1472-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1472-ND
Speakers 458-1472-ND
8 Ohms General Purpose Speaker 700mW 480Hz ~ 7kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 480Hz ~ 7kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 458-1472-ND
Product Name Speakers
Resonance Frequency 480 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speaker - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
 - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 60 watts
Impedance 8 ohms
Frequency Response 45 to 7000 Hz
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Car Audio, Subwoofer - G110 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details