Mallory Sonalert Products, Inc. Speakers PSR1609N08S3K

Description
8 Ohms General Purpose Speaker 700mW 550Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1471-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1471-ND
Speakers 458-1471-ND
8 Ohms General Purpose Speaker 700mW 550Hz ~ 7kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 550Hz ~ 7kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 458-1471-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speaker - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
 - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 20 watts
Impedance 4 ohms
Frequency Response 95 to 22000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, In-Wall Speaker - HSi 475 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details