Mallory Sonalert Products, Inc. Speakers PSR1511N08S2.5K

Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1467-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1467-ND
Speakers 458-1467-ND
8 Ohms General Purpose Speaker 700mW 500Hz ~ 7kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 500Hz ~ 7kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 458-1467-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speaker - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
Frequency Response 250 to 10000 Hz
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
Car Audio, Full Range Speaker - SE45 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 80 watts
Impedance 4 ohms
View Details