Boston Acoustics, Inc. Home Audio, In-Wall Speaker VSi 555W2

Description
Reduced bezel design 2-Way LCR Dual 5-1/4 copolymer woofers with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Datasheet
Description
Reduced bezel design 2-Way LCR Dual 5-1/4 copolymer woofers with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Wall Speaker - VSi 555W2 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Wall Speaker
VSi 555W2
Home Audio, In-Wall Speaker VSi 555W2
Reduced bezel design 2-Way LCR Dual 5-1/4 copolymer woofers with cast basket 1-inch aluminum VR tweeter Magnetic grille attachment

Reduced bezel design
2-Way
LCR
Dual 5-1/4 copolymer woofers with cast basket
1-inch aluminum VR tweeter
Magnetic grille attachment

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number VSi 555W2
Product Name Home Audio, In-Wall Speaker
Nominal Power 10 to 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details
NE Full range, 2
Specs
Nominal Power 20 watts
Sensitivity 85.7 dB
Resonance Frequency 166 Hz
View Details
2 suppliers