Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Perfusion Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Fast Pulse Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | MSS5PLHFP |
| Product Name | IEC60601-1-8 Medical Alarms |
| Alarm Type | Speakers |
| Specialty Applications | Medical |
| Mounting | 5 PC Pins |
| Agency Approvals | RoHS; CUL |