The Vibratone™ Bell mechanism model 600-012-1 is a 12 Vdc vibrating mechanism designed for use with A4, A6, or A10 gongs to produce continuous ringing sounds in industrial applications. It draws 0.8 A and is CSA Certified and UL/cUL Listed. The mechanism has a net weight of 1.0 lb (0.45 kg) and dimensions of 4.0 in (101.6 mm) in height, width, and 2.13 in (54.1 mm) in depth when paired with the A4 gong. Duty cycle is 5 minutes on/5 minutes off. The mechanism requires a separate gong and compatible mounting accessory for full assembly.
*Gong and Vibrating Mechanism are sold separately.
Features
Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms.
Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied.
Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC).
Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 600-012-1 |
| Product Name | Vibratone® Bells |
| Alarm Type | Bell |
| Mounting | Wall |
| Agency Approvals | UL; ULC; CSA,UL,cUL |