Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 5000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory CGS502T250W3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 5000UF, 250V, +50%,-10%,SCREW; Capacitance:5000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 5000UF, 250V, +50%,-10%,SCREW; Capacitance:5000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 5000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory - 07C9740 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 5000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
07C9740
Aluminum Electrolytic Capacitor, 5000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory 07C9740
ALUMINUM ELECTROLYTIC CAPACITOR, 5000UF, 250V, +50%,-10%,SCREW; Capacitance:5000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 5000UF, 250V, +50%,-10%,SCREW; Capacitance:5000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9740
Product Name Aluminum Electrolytic Capacitor, 5000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers