Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 35000Uf, 40V; Capacitance Cde Mallory CGS353U040V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; Capacitance:35000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; Capacitance:35000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 35000Uf, 40V; Capacitance Cde Mallory - 51B342 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 35000Uf, 40V; Capacitance Cde Mallory
51B342
Aluminum Electrolytic Capacitor, 35000Uf, 40V; Capacitance Cde Mallory 51B342
ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; Capacitance:35000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; Capacitance:35000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51B342
Product Name Aluminum Electrolytic Capacitor, 35000Uf, 40V; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details