Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 7400Uf, 40V, +75, -10%, Screw; Capacitance Cde Mallory CGR742U040R5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 40V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 40V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 7400Uf, 40V, +75, -10%, Screw; Capacitance Cde Mallory - 13F3717 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 7400Uf, 40V, +75, -10%, Screw; Capacitance Cde Mallory
13F3717
Aluminum Electrolytic Capacitor, 7400Uf, 40V, +75, -10%, Screw; Capacitance Cde Mallory 13F3717
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 40V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 40V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3717
Product Name Aluminum Electrolytic Capacitor, 7400Uf, 40V, +75, -10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details