Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 5200Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory CGR522T200X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 5200UF, 200V, +50%,-10%,SCREW; Capacitance:5200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 5200UF, 200V, +50%,-10%,SCREW; Capacitance:5200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 5200Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory - 93B8028 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 5200Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory
93B8028
Aluminum Electrolytic Capacitor, 5200Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory 93B8028
ALUMINUM ELECTROLYTIC CAPACITOR, 5200UF, 200V, +50%,-10%,SCREW; Capacitance:5200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 5200UF, 200V, +50%,-10%,SCREW; Capacitance:5200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93B8028
Product Name Aluminum Electrolytic Capacitor, 5200Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 5200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details