Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 21000Uf, 20V, +75,-10%, Screw; Capacitance Cde Mallory CGR213U020V3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 21000UF, 20V, +75,-10%, SCREW; Capacitance:21000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.009ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 21000UF, 20V, +75,-10%, SCREW; Capacitance:21000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.009ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 21000Uf, 20V, +75,-10%, Screw; Capacitance Cde Mallory - 46F2219 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 21000Uf, 20V, +75,-10%, Screw; Capacitance Cde Mallory
46F2219
Aluminum Electrolytic Capacitor, 21000Uf, 20V, +75,-10%, Screw; Capacitance Cde Mallory 46F2219
ALUMINUM ELECTROLYTIC CAPACITOR, 21000UF, 20V, +75,-10%, SCREW; Capacitance:21000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.009ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 21000UF, 20V, +75,-10%, SCREW; Capacitance:21000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.009ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F2219
Product Name Aluminum Electrolytic Capacitor, 21000Uf, 20V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 21000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers